The BUK9277-55A is a high-performance, N-channel TrenchMOS™ standard level FET from NXP Semiconductors, designed to deliver efficient power conversion with robust operation. This field-effect transistor is an optimal solution for a wide range of applications, including but not limited to, automotive systems, DC-DC converters, motor drives, and power management circuits.
Key Features
- Low On-State Resistance: The BUK9277-55A boasts a low on-state resistance (RDS(on)), which ensures minimal power loss and enhances overall efficiency during operation.
- High-Speed Switching: With fast switching capabilities, this device supports applications requiring high-frequency operation while maintaining its performance integrity.
- Robust Thermal Performance: Designed to withstand high temperatures, the BUK9277-55A maintains its functionality even under thermal stress, making it suitable for demanding environments.
- Standard Level Gate Drive: The device operates with standard level gate drives, providing compatibility with a broad range of control circuits and ease of integration into existing designs.
Applications
The versatility of the BUK9277-55A allows it to be utilized in various applications, especially where power efficiency and reliability are critical. Suitable applications include:
- Automotive applications such as engine control units and powertrain systems
- DC-DC converters for server and telecom power supplies
- High-performance motor control circuits
- Power management modules
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
55V |
| Continuous drain current (ID) |
75A |
| Power Dissipation (PD) |
210W |
| Operating Temperature |
-55°C to +175°C |
With the BUK9277-55A, NXP continues its tradition of providing high-quality, reliable semiconductor products designed to meet the rigorous demands of modern electronic systems. This product is a testament to NXP's commitment to innovation and excellence in the field of power semiconductors.