The BUK9612-55B is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This robust MOSFET is engineered to deliver efficient power management and conversion in a wide array of applications, making it a versatile component for modern electronic systems.
Key Features
- Low On-State Resistance: The BUK9612-55B boasts a low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency, particularly beneficial in high-current applications.
- High-Speed Switching: Designed for fast switching, this MOSFET enables high-frequency operation, which is essential for efficient power supplies and converters.
- Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a broad range of drive circuits and simplifying design integration.
- Robust Thermal Performance: The BUK9612-55B is encapsulated in a TO-220AB package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
Applications
With its impressive specifications, the BUK9612-55B is suitable for a multitude of applications, including:
- DC/DC converters
- Switch Mode Power Supplies (SMPS)
- Motor drives
- Automotive systems
- Power management circuits
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
As a testament to its reliability and performance, the BUK9612-55B from NXP is a preferred choice for engineers and designers seeking a MOSFET that offers both power efficiency and durability. Whether for automotive, industrial, or consumer electronics, this component is built to meet the rigorous demands of modern electronic environments.