EN
  • EN
  • DE

BUK9Y11-80EX

Part No BUK9Y11-80EX
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NEXPERIA BUK9Y11 - TRANSISTOR >3 / N-Channel 80 V 84A (Tc) 194W (Tc) Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer NXP Semiconductors
Packaging Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 84A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 10mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 44.2 nC @ 5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 6506 pF @ 25 V
Power Dissipation (Max) 194W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Case / Package SC-100, SOT-669
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2156-BUK9Y11-80EX-954
Standard Package 1
Win Source Part Number 1325301-BUK9Y11-80EX
Ultra Librarian 3D Model Ultra Librarian BUK9Y11-80EX CAD Model

Description

Product Overview: BUK9Y11-80EX by NXP

The BUK9Y11-80EX is a state-of-the-art power MOSFET manufactured by NXP Semiconductors, designed to cater to a wide range of high-efficiency applications. This MOSFET is part of NXP's portfolio of low voltage, high-performance transistors that offer excellent thermal performance and energy efficiency.

Key Features

  • Low On-Resistance: The BUK9Y11-80EX boasts a low on-state resistance (R<sub>DS(on)), reducing conduction losses and enhancing overall efficiency, which is crucial for power-intensive applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET enables faster operation in converters and power management circuits, contributing to improved performance and reduced electromagnetic interference (EMI).
  • Advanced TrenchMOS Technology: Utilizing NXP's TrenchMOS technology, the BUK9Y11-80EX offers superior gate charge characteristics and low threshold voltage, ensuring lower switching losses and better drivability.
  • Robust Thermal Management: The product is encapsulated in a compact, surface-mount LFPAK56 (Power-SO8) package that provides excellent thermal conduction and heat dissipation, ensuring reliability even under high-temperature conditions.

Applications

The versatility of the BUK9Y11-80EX makes it suitable for a diverse set of applications, including:

  • DC-to-DC converters
  • Motor drives
  • Battery management systems
  • Power supplies for telecom and computing systems
  • Automotive systems and lighting

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BUK9Y11-80EX is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and longevity.

Environmental Compliance

In line with NXP's dedication to environmental stewardship, the BUK9Y11-80EX is designed with eco-friendly materials and is compliant with RoHS regulations, minimizing the ecological footprint of electronic components.

With its combination of efficiency, speed, and reliability, the BUK9Y11-80EX from NXP is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9776 $58.6560
145+ $0.8022 $116.3190
225+ $0.7771 $174.8475
310+ $0.7521 $233.1510
400+ $0.7270 $290.8000
535+ $0.6518 $348.7130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess