The NXP BUK9Y25-80E is a high-performance Power MOSFET designed for automotive and industrial applications. This robust component is part of NXP's line of power semiconductors that are engineered to deliver efficient power control and management across a wide range of operating conditions.
Key Features:
- Low On-State Resistance: The BUK9Y25-80E boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances the overall efficiency of the system in which it is used.
- High Current Capability: Designed to handle high current loads, this MOSFET can support applications requiring significant power handling without compromising performance.
- Enhanced Thermal Performance: With an optimized package design for improved heat dissipation, the BUK9Y25-80E ensures reliable operation even under high temperature conditions.
- Automotive Qualified: Meeting stringent automotive industry standards, this component is qualified for use in automotive environments, ensuring reliability and performance in harsh conditions.
- Logic Level Gate Drive: The device can be driven by logic-level voltages, making it compatible with a wide range of control circuits and simplifying the design of drive electronics.
Applications:
The BUK9Y25-80E is suitable for a variety of applications, including but not limited to:
- Automotive engine control systems
- Power management modules
- DC/DC converters
- Motor drives
- LED lighting systems
Product Specifications:
Parameter
Value
Drain-source voltage (V<sub>DS)
80V
Continuous drain current (I<sub>D)
25A
Power dissipation (P<sub>D)
43W
Operating temperature range
-55°C to +175°C
With its combination of efficiency, reliability, and versatility, the NXP BUK9Y25-80E Power MOSFET is an excellent choice for designers looking to optimize their power management solutions in automotive and industrial environments.