The NXP BUK9Y38-100E is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a broad range of applications. This device is part of NXP's innovative portfolio of energy-efficient semiconductor solutions, aimed at addressing the increasing demand for power density and energy saving in modern electronic systems.
Key Features
- Low On-State Resistance: The BUK9Y38-100E features a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, reducing switching losses and enhancing performance.
- Enhanced Thermal Performance: The MOSFET is designed with an optimized thermal footprint that ensures reliable operation even under high temperature conditions.
- Robust Package: Encased in a compact LFPAK56 (Power-SO8) package, the BUK9Y38-100E is not only space-efficient but also offers excellent mechanical robustness.
Applications
The versatility of the BUK9Y38-100E makes it suitable for a wide array of applications, including:
- DC-DC Converters
- Motor Drives
- Power Supplies
- Automotive Systems
- Switch Mode Power Supplies (SMPS)
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
38 A
Power Dissipation (P<sub>D)
59 W
Operating Temperature Range
-55°C to +175°C
The BUK9Y38-100E from NXP is engineered to meet the stringent requirements of modern electronic circuits, offering a blend of power efficiency, high-speed operation, and durability. Whether for industrial, automotive, or consumer applications, this Power MOSFET stands as a reliable component for effective power management solutions.