EN
  • EN
  • DE
  • IT

BUK9Y41-80E

Part No BUK9Y41-80E
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Trans MOSFET N-CH 80V 24A Automotive 5-Pin(4+Tab) LFPAK / N-channel 80 V, 45 mΩ logic level MOSFET in LFPAK56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709800-BUK9Y41-80E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BUK9Y41-80E
Introduction Date February 20, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BUK9Y41-80E CAD Model

Description

Product Overview: BUK9Y41-80E

The BUK9Y41-80E is a cutting-edge, high-efficiency Power MOSFET from NXP Semiconductors, designed to meet the demands of modern electronic applications. This device is part of NXP's portfolio of TrenchMOS™ technology, which is renowned for its low on-state resistance, high switching speed, and superior thermal performance.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The BUK9Y41-80E boasts an extremely low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high current applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency operations, reducing switching losses and enhancing performance in power conversion applications.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that enhances heat dissipation, ensuring reliable operation even under high temperature conditions.
  • Voltage Rating: It is designed to handle voltages up to 80V, making it suitable for a wide range of applications in automotive, industrial, and consumer electronics.
  • Energy Efficiency: The TrenchMOS™ technology used in the BUK9Y41-80E allows for lower gate charge and reduced capacitance, leading to lower power consumption and improved energy efficiency.

Applications

The versatility of the BUK9Y41-80E allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications such as electric power steering, DC motor drives, and LED lighting
  • Switch Mode Power Supplies (SMPS)
  • Load switches

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BUK9Y41-80E is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. It is designed to provide a long operational lifespan even in the most demanding environments.

Whether you are designing power systems for automotive technology, industrial automation, or energy-efficient consumer electronics, the BUK9Y41-80E from NXP offers the performance, efficiency, and reliability needed to drive your innovations forward.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1000 $52.7000
35+ $2.9000 $101.5000
54+ $2.8000 $151.2000
77+ $2.6000 $200.2000
100+ $2.5000 $250.0000
125+ $2.4000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,982 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess