EN
  • EN
  • DE

BUK9Y7R6-40E/GFX

Part No BUK9Y7R6-40E/GFX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS N-CH LFPAK / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BUK9
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 770687-BUK9Y7R6-40E/GFX
Ultra Librarian 3D Model Ultra Librarian BUK9Y7R6-40E/GFX CAD Model

Description

Introducing the BUK9Y7R6-40E/GFX from NXP Semiconductors

The BUK9Y7R6-40E/GFX is a state-of-the-art TrenchMOS™ transistor designed and manufactured by NXP Semiconductors, a global leader in smart connected solutions. This advanced power MOSFET is engineered to deliver high efficiency and reliability for a wide range of applications, including automotive systems, power management, and industrial automation.

Key Features:

  • Low On-State Resistance: The device features an ultra-low on-state resistance (R<sub>DS(on)) of only 7.6 mΩ at 25°C, which minimizes conduction losses and enhances overall system efficiency.
  • High Continuous Current: With a continuous drain current (I<sub>D) of 40 A, the BUK9Y7R6-40E/GFX is capable of handling high current loads, making it suitable for demanding applications.
  • Enhanced Thermal Performance: The MOSFET's optimized thermal design ensures reliable operation even at elevated temperatures, contributing to a longer lifespan and stable performance.
  • Robust Package: Encased in a LFPAK56 (Power-SO8) package, the BUK9Y7R6-40E/GFX is not only compact but also offers excellent power density and ruggedness.
  • Logic Level Gate Drive: Compatible with standard logic level gate drive voltages, this MOSFET can be easily driven by a wide range of controllers and drivers, simplifying circuit design.

Applications:

The versatility of the BUK9Y7R6-40E/GFX makes it ideal for numerous applications, including:

  • Automotive applications such as body control modules, motor drives, and LED lighting systems.
  • DC/DC converters for power supply units.
  • Load switches and battery management systems.
  • Motor control circuits in industrial automation.

With its robust construction and advanced technology, the BUK9Y7R6-40E/GFX from NXP Semiconductors represents a superior choice for designers seeking a high-performance power MOSFET. Whether for automotive or industrial applications, this component ensures efficient power management and reliable operation in even the most challenging environments.

Quality and Reliability:

NXP Semiconductors is committed to delivering products of the highest quality. The BUK9Y7R6-40E/GFX is subjected to rigorous testing and quality control measures, ensuring that each unit meets the stringent standards expected by the industry and customers alike.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess