EN
  • EN
  • DE

BUT11APX-1200

Part No BUT11APX-1200
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Silicon Diffused Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156350-BUT11APX-1200
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUT11APX-1200 CAD Model

Description

The BUT11APX-1200 is a state-of-the-art high-voltage power transistor manufactured by NXP Semiconductors, designed to deliver robust performance for a variety of power applications. This device is particularly suited for switching applications in power supplies, lighting circuits, and motor control systems, where high efficiency and reliability are paramount.

Key Features

  • Voltage Rating: The BUT11APX-1200 is capable of withstanding voltages up to 1200V, making it an excellent choice for high-voltage applications.
  • Current Handling: This transistor can handle continuous collector currents up to several amperes, with higher peak current capabilities, ensuring reliable operation under varying load conditions.
  • High-Speed Switching: Designed for high-speed switching, this device minimizes switching losses and improves overall efficiency, which is critical for power supply and inverter applications.
  • Robustness: The BUT11APX-1200 is built to tolerate high energy pulses in avalanche and commutation modes, which enhances its durability and longevity in demanding environments.
  • Thermal Performance: With an excellent thermal resistance, this transistor can operate at higher temperatures without performance degradation, ensuring stable operation over a wide temperature range.

Applications

The BUT11APX-1200 is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor control circuits
  • Lighting systems
  • High-frequency converters

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BUT11APX-1200 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and consumer applications. Users can expect consistent performance and a reliable service life from this component.

Support and Resources

For engineers and designers, NXP provides comprehensive technical documentation, including datasheets, application notes, and design guidelines to assist in the integration of the BUT11APX-1200 into their projects. Additionally, NXP's customer support is available to address any technical inquiries and provide guidance.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess