EN
  • EN
  • DE

BYG50M

Part No BYG50M
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Controlled avalanche rectifiers / Diode Switching 1KV 2.1A 2-Pin SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238399-BYG50M
Popularity Medium
Supply and Demand Status Sufficient
Family Name BYG50M
Introduction Date May 24, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYG50M CAD Model

Description

Product Overview: NXP BYG50M Series Rectifiers

The BYG50M series, designed and manufactured by NXP Semiconductors, is a suite of high-efficiency, surface-mounted avalanche rectifiers. These components are engineered for a broad range of applications, including power supply management and conversion tasks in consumer electronics, automotive, and industrial systems.

Key Features:

  • Avalanche Rated: One of the standout features of the BYG50M series is its avalanche rating, which allows it to handle brief over-voltage events without sustaining damage. This makes the series particularly robust in applications where transient voltage spikes are a concern.
  • High Forward Surge Capability: These rectifiers are capable of withstanding high forward surge currents, making them suitable for applications that experience momentary high current conditions, such as power supply inrush currents.
  • Low Forward Voltage Drop: The low forward voltage drop of the BYG50M series ensures higher efficiency and reduced thermal stress during operation, contributing to the longevity and reliability of the device.
  • Surface-Mount Package: The BYG50M series comes in a compact SOD-106 package, which is ideal for surface-mounted applications. This allows for efficient use of PCB space and easier integration into modern electronic designs.

Applications:

The versatility of the BYG50M series rectifiers makes them suitable for a wide array of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Adapters and battery chargers
  • Lighting applications
  • Automotive electrical systems
  • Reverse polarity protection circuits

Specifications:

The BYG50M series boasts a repetitive peak reverse voltage of up to 1000V, with an average rectified forward current of 1A. Its operating junction temperature ranges from -65°C to +175°C, which ensures stable performance across a wide range of environmental conditions.

With its robust design and high reliability, the NXP BYG50M series rectifiers are an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess