EN
  • EN
  • DE

BYV118B-45

Part No BYV118B-45
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes Schottky barrier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156760-BYV118B-45
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYV118B-45 CAD Model

Description

Product Overview: NXP BYV118B-45

The NXP BYV118B-45 is a robust and highly efficient fast recovery diode designed to meet the demanding requirements of high-speed switching applications. This precision-engineered semiconductor device is a critical component for power management solutions, offering superior performance in a compact package.

Key Features

  • Voltage Rating: The BYV118B-45 is rated for a repetitive peak reverse voltage (VRRM) of 45 volts, making it suitable for medium voltage applications.
  • Current Handling: With a continuous forward current (IF(AV)) of up to 1 ampere, this diode can handle significant power levels, ensuring efficient operation in various circuits.
  • Fast Recovery Time: The device boasts an exceptionally fast recovery time, typically less than 150 nanoseconds, which minimizes power loss and improves the efficiency of the overall system.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this diode reduces conduction losses and aids in maintaining high efficiency in power conversion applications.
  • High Surge Current Capability: The BYV118B-45 can withstand high surge currents, providing reliable performance under transient conditions and enhancing the durability of the end application.
  • Robust Design: Encapsulated in a SOD57 plastic package, the diode is designed for optimal thermal and mechanical reliability.

Applications

The NXP BYV118B-45 fast recovery diode is ideal for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • DC-DC converters
  • Freewheeling diodes in various power converters
  • Energy storage systems
  • Automotive and industrial power electronics

Quality and Reliability

NXP is known for its commitment to quality and the BYV118B-45 is no exception. The product is manufactured in state-of-the-art facilities, adhering to strict quality control standards to ensure consistent performance and reliability. With its combination of fast recovery, low power loss, and high surge current capability, the BYV118B-45 is a preferred choice for engineers and designers seeking a high-performance diode for their power management solutions.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess