EN
  • EN
  • DE

MAX7449EUD+T

Part No MAX7449EUD+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Active Filter Triple Low Pass 5MHz 14-Pin TSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Gain 43 dB
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 3
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 988608-MAX7449EUD+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7449EUD+T CAD Model

Description

Maxim Integrated MAX7449EUD+T Product Overview

The MAX7449EUD+T from Maxim Integrated is a sophisticated video filter IC designed to simplify the design of high-definition video electronics. This versatile component is a quintessential choice for a wide range of applications, including DVD players, digital set-top boxes, and personal video recorders, where clear and sharp video quality is paramount.

At the heart of the MAX7449EUD+T lies its ability to provide five high-definition video filters that are switchable between HD and SD signals. This feature ensures that it can handle different video standards, making it an adaptable solution for multi-standard video devices. The filters are designed to support 1080i, 720p, and 480p/576p formats in HD mode, and 480i/576i formats in SD mode, covering the most commonly used video resolutions in the industry.

This IC comes in a TSSOP-14 package, which is known for its compact footprint. This makes the MAX7449EUD+T an ideal choice for space-constrained applications where board real estate is at a premium. Despite its small size, it does not compromise on performance, delivering crisp and clean video signals for a superior viewing experience.

One of the key features of the MAX7449EUD+T is its integrated anti-aliasing filters. These filters are crucial for minimizing signal distortion and ensuring the integrity of the video output. By attenuating unwanted frequencies, the anti-aliasing filters help to prevent aliasing artifacts that can detract from the overall video quality.

Furthermore, the MAX7449EUD+T is designed for ease of use, with minimal external components required for operation. This simplifies the design process and reduces time to market for product developers. The device also features a low-power consumption design, which is beneficial for applications where power efficiency is a consideration.

In summary, the Maxim Integrated MAX7449EUD+T is a high-performance, versatile video filter IC that offers excellent video quality for both HD and SD signals. Its compact size, integrated features, and power efficiency make it an excellent choice for designers looking to create top-tier video products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess