EN
  • EN
  • DE

BYV72E200

Part No BYV72E200
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 30 A 200 V Silicon Rectifier Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050183-BYV72E200
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BYV72E200 CAD Model

Description

The BYV72E200 is a high-performance, ultra-fast rectifier diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This power diode is specifically engineered to meet the rigorous demands of high-frequency switching and rectification in power supplies, converters, and other power control applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of up to 200V, the BYV72E200 is suitable for a wide range of applications that require high voltage operation.
  • Ultra-Fast Recovery Time: The device boasts an ultra-fast recovery time, significantly reducing switching losses and improving overall efficiency in power circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the BYV72E200 ensures minimal power dissipation during conduction, enhancing the energy efficiency of the system it is used in.
  • High Surge Current Capability: This diode is capable of handling high surge currents, making it an ideal choice for applications that may experience short-term overcurrent conditions.
  • Robust Design: The BYV72E200 is designed to be rugged and durable, with a glass passivated junction that provides reliable operation and long-term stability.

Applications

The BYV72E200 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters
  • Freewheeling diodes in converters
  • Energy recovery circuits

Technical Specifications

Parameter Value
Package SOT186A
Reverse Voltage (VRRM) 200V
Average Forward Current (IF(AV)) 20A
Peak Forward Surge Current (IFSM) 200A
Recovery Time (trr) 30ns
Operating Junction Temperature (Tj) -40°C to +175°C

The BYV72E200 from NXP is a testament to the company's commitment to providing high-quality components that push the boundaries of efficiency, reliability, and performance in power electronics.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess