EN
  • EN
  • DE

BZB84-B12

Part No BZB84-B12
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 12V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201758-BZB84-B12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B12 CAD Model

Description

Introducing the BZB84-B12 Dual Zener Diode from NXP

The BZB84-B12 is a robust and precise dual Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This compact component is housed in a small SOT-23 surface-mounted package, making it an excellent choice for space-constrained applications. The BZB84-B12 offers a Zener voltage of 12V, providing reliable voltage regulation and protection for a variety of electronic circuits.

Key Features

  • Package: The device comes in a convenient SOT-23 package which is suitable for automated assembly processes and helps in saving precious board space.
  • Zener Voltage: With a Zener voltage of 12V, the BZB84-B12 ensures stable performance in voltage regulation applications, making it ideal for providing reference voltages in numerous electronic circuits.
  • Power Dissipation: It has a total power dissipation of 300mW, which allows for a reasonable amount of power to be used in the voltage regulation process without overheating.
  • Dual Diode Configuration: The dual diode configuration enables the device to be used in bidirectional voltage regulation roles, providing flexibility in circuit design.

Applications

The BZB84-B12 is highly versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Computer motherboards
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality, and the BZB84-B12 is no exception. The component is manufactured to the highest standards to ensure reliability and performance even under demanding conditions. With its robust construction and stable characteristics, the BZB84-B12 is an excellent choice for designers looking for a dependable Zener diode solution.

Conclusion

Whether you're designing power management systems, looking to protect sensitive electronics, or need a reliable reference voltage, the BZB84-B12 from NXP provides a compact, efficient, and reliable solution. Its dual diode design and precise voltage regulation capabilities make it a versatile component for any electronic engineer's toolbox.

You May Also Be Interested in

Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Panjit
Lowest to $0.7219
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Nexperia USA Inc.
DIODE ZENER ARRAY 27V SOT23 / Diode Zener Dual Common Anode 27V 5% 300mW Automotive 3-Pin TO-236AB T/R
Need more? Email Us
Vishay
Small Signal Zener Diodes, Dual
Lowest to $0.0889
Rohm Semiconductor
Zener diode
Lowest to $0.1351
Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess