EN
  • EN
  • DE

BZB84-C27

Part No BZB84-C27
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156907-BZB84-C27
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C27 CAD Model

Description

The BZB84-C27 is a high-quality, robust Zener diode designed and manufactured by NXP Semiconductors. This product is known for its reliability and precision, making it an excellent choice for voltage regulation and protection applications in a wide array of electronic circuits. The BZB84-C27 is particularly well-suited for providing a stable reference voltage or for protecting sensitive components from potential damage caused by voltage transients.

Key Features

  • Zener Voltage: The BZB84-C27 offers a Zener voltage of 27V, which is ideal for a range of electronic applications requiring a specific reference voltage.
  • Power Dissipation: With a power dissipation of 250mW, this Zener diode can handle a moderate amount of power, making it suitable for various low-power applications.
  • Package: The device comes in a small, surface-mount SOT23 package, which is highly beneficial for space-constrained applications. Its compact size allows for efficient use of PCB real estate.
  • Dual Diodes: The BZB84-C27 features two Zener diodes in a common anode configuration, providing design flexibility and the possibility of using it in bidirectional voltage regulation scenarios.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Compliance: This product complies with the stringent requirements of the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The BZB84-C27 is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Why Choose the BZB84-C27?

Engineers and designers choose the BZB84-C27 for its consistent performance, ease of integration, and NXP's reputation for producing high-quality semiconductor products. Whether you're designing a new circuit or troubleshooting an existing one, the BZB84-C27 offers a reliable solution for your Zener diode needs.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess