EN
  • EN
  • DE

BZB84-C6V2

Part No BZB84-C6V2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6.2V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201770-BZB84-C6V2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB84-C6V2 CAD Model

Description

Product Overview: BZB84-C6V2 from NXP Semiconductors

The BZB84-C6V2 is a robust, high-performance Zener diode designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This small-signal Zener diode is engineered for voltage regulation and offers excellent stability and reliability in a variety of electronic applications.

Key Features

  • Voltage Regulation: The BZB84-C6V2 provides a nominal Zener voltage of 6.2V, making it suitable for applications requiring precise voltage clamping and reference.
  • Power Dissipation: With a total power dissipation of 250mW, this diode can handle moderate levels of power, ensuring stable operation in different circuit conditions.
  • Package: The diode comes in a small SOT23 surface-mounted package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
  • Double Diode Configuration: This component features a double diode configuration, providing flexibility in circuit design by allowing the use of two diodes in series, parallel, or independent configurations within a single package.
  • Temperature Stability: The BZB84-C6V2 operates within a wide temperature range, maintaining its performance characteristics across various environmental conditions.

Applications

The versatility of the BZB84-C6V2 makes it an excellent choice for a range of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Voltage reference in analog and digital circuits
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZB84-C6V2 is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance for critical applications. With its robust design and proven manufacturing process, the BZB84-C6V2 is a trusted component for engineers and designers looking to incorporate a reliable voltage regulation solution into their electronic designs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Panjit
Lowest to $0.7219
Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 27V SOT23 / Diode Zener Dual Common Anode 27V 5% 300mW Automotive 3-Pin TO-236AB T/R
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,600+ $0.0362 $57.9200
3,895+ $0.0297 $115.6815
6,025+ $0.0288 $173.5200
8,300+ $0.0279 $231.5700
10,730+ $0.0270 $289.7100
14,355+ $0.0242 $347.3910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,200 pieces
MOQ: 1600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess