The BZT03-C360 is a high-quality Zener diode from NXP Semiconductors, a leading technology company known for its innovative and reliable components. This particular Zener diode is designed to provide precise voltage regulation and is an essential component for a wide range of electronic circuits. With its robust construction and stable performance, the BZT03-C360 is an excellent choice for voltage clamping applications, voltage stabilization, and as a reference element.
Key Features
- Voltage Regulation: The BZT03-C360 offers a nominal Zener voltage of 360 volts, making it suitable for high-voltage applications.
- Power Dissipation: With a power dissipation of 3.25 watts, this Zener diode can handle significant energy and is ideal for dissipating voltage transients.
- Tolerance: It provides a standard tolerance of ±5%, ensuring precise voltage regulation for critical components.
- Package: The device is housed in a DO-15 package, which is known for its compact size and reliability under various environmental conditions.
- Operating Temperature Range: The BZT03-C360 can operate effectively within a temperature range of -55°C to +175°C, making it suitable for harsh operating conditions.
Applications
The BZT03-C360 is versatile and can be used in a multitude of applications, including:
- Surge protection in consumer electronics
- Industrial electronics voltage regulation
- Telecommunication circuit protection
- Power supply management
- Automotive electronics stabilization
Quality and Reliability
NXP's commitment to quality ensures that the BZT03-C360 Zener diode meets stringent industry standards for performance and reliability. Each component is rigorously tested to guarantee it functions at its best in your electronic designs. Whether you're developing power management systems or designing protective circuits, the BZT03-C360 from NXP is an excellent choice for maintaining consistent voltage levels and protecting sensitive electronic components.
Note: For detailed specifications, technical datasheets, and safety information, please refer to the manufacturer's official documentation or contact NXP Semiconductors directly.