EN
  • EN
  • DE

BZW03C75

Part No BZW03C75
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157597-BZW03C75
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZW03C75 CAD Model

Description

The BZW03C75 is a robust transient voltage suppressor (TVS) diode designed and manufactured by NXP Semiconductors. This high-quality semiconductor device is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the system it is incorporated into.

With its bidirectional clamping functionality, the BZW03C75 is capable of suppressing transients in both directions, offering a comprehensive shield against electrical disturbances. The device is particularly well-suited for applications requiring a high surge capability, as it can handle pulses as per the IEC 61000-4-5 standard, making it an excellent choice for industrial, automotive, and telecommunications sectors.

Key Features:

  • Stand-off Voltage: The BZW03C75 has a stand-off voltage of 75V, providing an optimal working range for many electronic circuits.
  • Peak Pulse Power: It can withstand peak pulse power up to 600W (10/1000μs surge waveform), ensuring protection against significant power surges.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which enhances its ability to dissipate energy efficiently.
  • Fast Response Time: The TVS diode offers a fast response time to transient over-voltages, which is critical for the protection of fast-sensitive circuits.
  • High Temperature Stability: Constructed to perform reliably over a wide temperature range, the BZW03C75 maintains its protective characteristics even under extreme conditions.
  • Package: Available in a molded package, the diode is designed for easy implementation into a variety of circuit designs.

Applications:

  • Protection of I/O Interfaces
  • Voltage Regulation for Sensitive Electronics
  • Power Supply Management
  • Telecommunications Systems
  • Automotive Electronics
  • Industrial Control Systems

In summary, the NXP BZW03C75 transient voltage suppressor is a high-performance component that offers reliable protection against voltage spikes and surges, suitable for a wide range of applications. Its robust design and versatile features make it an essential component for any circuit requiring surge protection.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess