EN
  • EN
  • DE

BZX84-C2V4/A2

Part No BZX84-C2V4/A2
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+RohsREE
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 745002-BZX84-C2V4/A2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84-C2V4/A2 CAD Model

Description

The BZX84-C2V4/A2 is a high-performance, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This Zener diode is part of the BZX84 series, known for their reliability and consistency in voltage regulation applications. The device is particularly suitable for providing a reference voltage in various electronic circuits, ensuring stable operation even under fluctuating supply conditions.

Key Features

  • Nominal Zener Voltage: The BZX84-C2V4/A2 offers a nominal Zener voltage of 2.4V, making it ideal for applications that require a precise low-voltage reference.
  • Power Dissipation: With a total power dissipation of 250mW, this component is capable of handling moderate power levels while maintaining its performance characteristics.
  • Package Type: The diode comes in a small SOT23 surface-mount package, which is widely used in the industry and is suitable for high-density PCB designs.
  • High Stability: The Zener voltage tolerance is specified for reliable operation, ensuring that the device performs consistently across various conditions.
  • Temperature Range: Operating over a wide temperature range, this Zener diode is suitable for use in environments with varying temperature conditions.

Applications

The BZX84-C2V4/A2 Zener diode is versatile and can be used in a wide array of applications, including:

  • Voltage regulation in power supplies
  • Reference voltage sources in analog circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as smartphones, tablets, and laptops

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZX84-C2V4/A2 Zener diode is manufactured with stringent quality control processes, ensuring that each component meets the company's high standards for performance and reliability. Whether for industrial, commercial, or consumer applications, this Zener diode stands as a testament to NXP's dedication to excellence in semiconductor technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,250+ $0.0185 $115.6250
9,375+ $0.0185 $173.4375
13,335+ $0.0173 $230.6955
16,670+ $0.0173 $288.3910
23,080+ $0.0150 $346.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess