EN
  • EN
  • DE

CGY887A

Part No CGY887A
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description CATV amplifier module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1161450-CGY887A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGY887A CAD Model

Description

The NXP CGY887A is a state-of-the-art RF power LDMOS transistor designed for a wide range of applications, including but not limited to, cellular base station transmitters, RF energy, broadcast transmitters, and industrial, scientific, and medical (ISM) applications. This high-efficiency device is part of NXP's advanced LDMOS technology that provides excellent thermal performance and high reliability under rugged operating conditions.

Key Features

  • Frequency Range: The CGY887A operates efficiently over a broad frequency range, making it versatile for various RF applications.
  • High Power: It delivers a high output power level, which is essential for applications requiring a strong RF signal.
  • High Efficiency: The device is engineered for maximum efficiency, reducing the overall power consumption and heat generation, which is crucial for maintaining the longevity and reliability of the system.
  • Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection ensures the transistor is less susceptible to damage from ESD events, enhancing its robustness.
  • Thermal Management: With an excellent thermal design, the CGY887A can sustain stable performance even under high-temperature operating conditions.

Applications

The CGY887A's versatility makes it suitable for a variety of RF power applications. Its high power and efficiency are particularly beneficial for cellular base station transmitters, where it can help improve coverage and reduce operational costs. In the field of RF energy, it contributes to precise and efficient industrial heating processes. For broadcast applications, the CGY887A ensures reliable signal transmission over long distances. Additionally, its capabilities are well-suited for ISM applications that require robust and efficient RF sources.

Product Specifications

Parameter Value Technology LDMOS Frequency Range Specified by the manufacturer Output Power Specified by the manufacturer Efficiency High ESD Protection Integrated Thermal Performance Excellent

The CGY887A by NXP is a testament to the company's commitment to providing innovative, high-performance components that meet the rigorous demands of modern RF applications.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess