The CX24117-13Z is a state-of-the-art integrated circuit (IC) from NXP Semiconductors designed for advanced satellite communication systems. This high-performance component is engineered to facilitate reliable and efficient signal processing in a compact form factor, making it an ideal solution for a wide range of applications including direct broadcast satellite (DBS) receivers, set-top boxes, and satellite radio systems.
Key Features
- High Integration: The CX24117-13Z integrates several critical functions into a single chip, reducing the need for external components and simplifying the overall design of satellite communication systems.
- Advanced Modulation Support: It supports advanced modulation schemes such as 8PSK (Phase Shift Keying), which allows for higher data throughput while maintaining signal integrity.
- Low Power Consumption: Designed with power efficiency in mind, the IC operates with minimal power consumption, making it suitable for applications where energy efficiency is paramount.
- Robust Error Correction: The inclusion of powerful forward error correction (FEC) capabilities ensures that data is transmitted with high reliability, even in challenging signal conditions.
Applications
The versatility of the CX24117-13Z allows it to be utilized in various applications that require high-quality satellite signal processing. Its robust design is particularly suited for:
- Satellite TV receivers and DBS set-top boxes
- Satellite radio receivers
- Professional satellite communication equipment
Technical Specifications
Parameter
Value
Package Type
Surface-Mount
Operating Temperature Range
-40°C to +85°C
Supply Voltage
Typically 3.3V
Frequency Range
950 MHz to 2150 MHz
With its robust feature set and flexible application range, the CX24117-13Z from NXP Semiconductors represents a premier choice for designers seeking to create high-performance satellite communication solutions.