EN
  • EN
  • DE

SZMMBZ5243BLT1G

Part No SZMMBZ5243BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 225MW SOT23-3  /  Zener Diode 13 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 13 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ONSONSSZMMBZ5243BLT1G,SZMMBZ5243BLT1GOSTR,2156-SZMMBZ5243BLT1G-OS,SZMMBZ5243BLT1GOSDKR,SZMMBZ5243BLT1G-ND,SZMMBZ5243BLT1GOSCT
Standard Package 3,000
Win Source Part Number 1097651-SZMMBZ5243BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5243BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5243BLT1G Zener Diode

The ON Semiconductor SZMMBZ5243BLT1G is a high-quality Zener diode designed for voltage regulation and voltage reference applications. It is an essential component for engineers and designers looking to ensure stable performance in a variety of electronic circuits. This Zener diode is part of the SZMMBZ52xxBL series, which is known for its reliability and consistency.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 13V, the SZMMBZ5243BLT1G provides precise voltage regulation, making it suitable for use in power supply circuits.
  • Power Dissipation: This diode has a power dissipation of 225mW, allowing it to handle moderate levels of power without overheating, ensuring longevity and stable performance.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, offering a balanced compromise between precision and cost-effectiveness.
  • Package: The diode comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Thermal Stability: Designed for operation over a wide temperature range, the SZMMBZ5243BLT1G maintains its performance characteristics effectively, ensuring reliability under varying environmental conditions.
  • ESD Rating: It has an excellent electrostatic discharge (ESD) immunity, which minimizes the risk of damage during handling and operation.

Applications

The ON Semiconductor SZMMBZ5243BLT1G is versatile and can be used in various applications, including:

  • Consumer electronics
  • Telecommunications
  • Computing devices
  • Industrial control systems
  • Automotive electronics

With its robust design and reliable performance, the SZMMBZ5243BLT1G is a solid choice for designers who require a dependable Zener diode for voltage regulation purposes. ON Semiconductor's commitment to quality ensures that this component will contribute to the stable operation of your electronic devices and systems.

Whether you are working on a new design or updating an existing one, the ON Semiconductor SZMMBZ5243BLT1G Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive electronics from voltage fluctuations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,230+ $0.0407 $50.0610
2,995+ $0.0334 $100.0330
4,645+ $0.0323 $150.0335
6,390+ $0.0313 $200.0070
8,280+ $0.0302 $250.0560
11,075+ $0.0271 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 1230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess