EN
  • EN
  • DE

E1TDA9984A/KIT,598

Part No E1TDA9984A/KIT,598
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description EVALKIT TDA9984AHWC1HLD+19978N2T / TDA19978 Video Processing Video Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP
Package Box
Product Status Obsolete
Type Video
Function Video Processing
Utilized IC / Part TDA19978
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 796624-E1TDA9984A/KIT,598
Ultra Librarian 3D Model Ultra Librarian E1TDA9984A/KIT,598 CAD Model

Description

The E1TDA9984A/KIT,598 is a cutting-edge development kit designed by NXP Semiconductors, a leader in the field of secure connectivity solutions for embedded applications. This comprehensive kit is tailored for engineers and developers looking to explore the capabilities and features of the TDA9984A HDMI transmitter IC, which is widely used in multimedia and display interfaces.

Key Features

  • HDMI Transmitter: At the heart of the kit is the TDA9984A IC, an advanced HDMI transmitter that supports I2C-bus control and provides a high-quality digital video interface.
  • High-Definition Support: The kit enables transmission of high-definition video and audio, supporting resolutions up to 1080p for full HD visual experiences.
  • Audio Functionality: With the ability to transmit multiple audio formats, the kit ensures seamless integration of both visual and audio signals for a comprehensive multimedia solution.
  • EDID Management: The built-in Extended Display Identification Data (EDID) management allows for automatic configuration of the display settings, enhancing user experience and compatibility.
  • Plug and Play: Designed for ease of use, the kit offers plug-and-play functionality, simplifying the development process and enabling rapid prototyping.

Applications

The E1TDA9984A/KIT,598 is ideal for a wide range of applications, including:

  • Home theater systems
  • Professional AV equipment
  • Video conferencing solutions
  • Digital signage and kiosks
  • High-definition video recorders

Development Kit Contents

The kit comes with all the necessary components to get started, including:

  • Development board with TDA9984A HDMI transmitter
  • Comprehensive documentation and software
  • Connection cables and power supply

With its robust feature set and versatile application range, the E1TDA9984A/KIT,598 from NXP is an exceptional tool for developers looking to harness the power of HDMI in their next multimedia project.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess