EN
  • EN
  • DE

FX32K144HAT0MLLR

Part No FX32K144HAT0MLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 ARM CORTEX-M4F, 80 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series -
Package Tape & Reel (TR)
REACH Status REACH Unaffected
Standard Package 1,000 pcs
Win Source Part Number 1382136-FX32K144HAT0MLLR
Ultra Librarian 3D Model Ultra Librarian FX32K144HAT0MLLR CAD Model

Description

The FX32K144HAT0MLLR is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed for advanced embedded applications. This powerful MCU is part of NXP's Kinetis K series, which is renowned for its exceptional performance, efficiency, and integration capabilities.

Key Features

  • Core: At the heart of the FX32K144HAT0MLLR is an ARM Cortex-M4 core, which operates at a frequency of up to 120 MHz. This core is well-suited for computational-heavy applications due to its floating-point unit (FPU) and digital signal processing (DSP) functionality.
  • Memory: The device comes equipped with 512KB of flash memory and 64KB of SRAM, offering ample space for complex programs and real-time data processing.
  • Communication Interfaces: A variety of communication options are available, including multiple UARTs, SPI, I2C modules, and CAN bus interfaces, providing excellent connectivity for industrial and automotive applications.
  • Analog Modules: The MCU features several analog components such as 16-bit analog-to-digital converters (ADCs), 12-bit digital-to-analog converters (DACs), and analog comparators, making it ideal for sensor interfacing and control systems.
  • Timers: It has a rich set of timers including a real-time clock, multiple general-purpose timers, and PWM modules to support complex timing and control operations.
  • Security and Integrity: Security features include a hardware random-number generator, CRC module, and a memory protection unit to ensure system integrity and secure data operations.

Applications

The FX32K144HAT0MLLR is designed for a broad range of applications. It is particularly well-suited for industrial control, automotive systems, Internet of Things (IoT) devices, consumer electronics, and medical equipment, where its processing capabilities and connectivity options can be leveraged for sophisticated and reliable performance.

Package and Quality

This MCU is available in a 64 LQFP package, which is ideal for space-constrained applications. The FX32K144HAT0MLLR is designed to meet the rigorous quality standards required in the automotive and industrial markets, ensuring reliability and longevity in challenging environments.

With its robust feature set and flexible I/O capabilities, the FX32K144HAT0MLLR from NXP is a versatile and powerful component for your next high-performance embedded project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0473 $70.2365
11+ $11.5261 $126.7871
16+ $11.1658 $178.6528
22+ $10.8057 $237.7254
28+ $10.4455 $292.4740
37+ $9.3650 $346.5050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess