EN
  • EN
  • DE

FX32K144HATOMLLT

Part No FX32K144HATOMLLT
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153629-FX32K144HATOMLLT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FX32K144HATOMLLT CAD Model

Description

Introducing the FX32K144HATOMLLT Microcontroller from NXP

The FX32K144HATOMLLT is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the industry. This powerful MCU is part of the Kinetis K series and is built on the ARM Cortex-M4 core, providing users with a blend of high performance, energy efficiency, and enhanced features suitable for a wide range of applications.

With a core clock speed of up to 150MHz, the FX32K144HATOMLLT delivers robust processing capabilities for demanding tasks. It comes with 512KB of flash memory, offering ample space for complex programs and algorithms, and 128KB of RAM to support real-time data processing. This balance of speed and memory makes it an excellent choice for applications requiring quick data handling and substantial code storage, such as industrial control, IoT devices, and consumer electronics.

Key Features:

  • High Performance: ARM Cortex-M4 core running at up to 150MHz ensures swift execution of instructions, making it suitable for performance-intensive applications.
  • Memory: Equipped with 512KB of flash memory and 128KB of RAM, it can handle complex software stacks and real-time data processing efficiently.
  • Connectivity: The MCU includes a range of communication interfaces, such as I2C, SPI, UART, and CAN, offering versatile connectivity options for various peripherals and networks.
  • Analog Integration: Comes with multiple analog components, including ADCs and DACs, facilitating precise analog signal management and conversion.
  • Timers and PWM: Features advanced timers and PWM modules, enabling accurate timing and control for motor control applications and more.
  • Low Power Consumption: Designed with energy efficiency in mind, it supports multiple power-saving modes to extend battery life in portable devices.

The FX32K144HATOMLLT also places a strong emphasis on security and reliability, with features like a hardware random number generator and cyclic redundancy check (CRC) validation to ensure data integrity. Its robust design and wide operating temperature range make it suitable for harsh environments, ensuring reliable operation in industrial settings.

Overall, the NXP FX32K144HATOMLLT MCU is a versatile and powerful component that meets the needs of modern electronics, offering a perfect blend of performance, memory, and features that empower developers to create innovative and efficient applications.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
TA-I
Lowest to $0.1194
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess