EN
  • EN
  • DE

HEF4007UBP

Part No HEF4007UBP
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description Dual complementary pair and inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179778-HEF4007UBP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4007UBP CAD Model

Description

Introducing the HEF4007UBP CMOS Dual Complementary Pair Plus Inverter

The HEF4007UBP from NXP Semiconductors is a versatile integrated circuit that features a dual complementary pair and an inverter fabricated with silicon gate CMOS technology. This product offers a unique combination of high-speed performance and low-power consumption, suitable for a wide range of applications in the electronics industry.

Key Features:

  • Versatile Functionality: The HEF4007UBP can be used as two independent complementary pairs plus one inverter or as a five-stage shift register, providing flexibility for various design needs.
  • Low Power Consumption: Designed with CMOS technology, the device ensures minimal power dissipation, making it ideal for battery-operated devices and energy-efficient applications.
  • Wide Operating Voltage: It operates over a recommended voltage range of 3 V to 15 V, accommodating a broad spectrum of power supplies and enabling its use in both digital and analog environments.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the HEF4007UBP with excellent noise immunity, a crucial factor for stable operation in electrically noisy environments.
  • Compatibility: The pin configuration of the HEF4007UBP is compatible with the industry standard 4000B series, which allows for easy integration into existing designs and systems.

Applications:

The HEF4007UBP is suitable for a variety of applications, including:

  • Logic circuit building blocks
  • Signal inversion
  • Buffering and amplification
  • Frequency division
  • Waveform generation
  • Complex logic functions

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The HEF4007UBP is manufactured under strict quality control standards, ensuring reliable performance and longevity in the field. Whether for commercial, industrial, or consumer applications, this product is designed to meet the rigorous demands of modern electronic systems.

In summary, the HEF4007UBP is a highly functional and reliable component that provides designers with the flexibility and performance required for a multitude of electronic circuits and applications.

You May Also Be Interested in

Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess