EN
  • EN
  • DE

HEF4044BP,652

Part No HEF4044BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC R/S LATCH 3-STATE QUAD 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type S-R Latch
Output Type Tri-State
Supply Voltage - Operating 3 V to 15 V
Independent Circuits 4
Propagation Delay Time (ns) 30ns
Current - Output High, Low 3mA, 3mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1043107-HEF4044BP,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4044BP,652 CAD Model

Description

Product Overview: NXP HEF4044BP,652

The NXP HEF4044BP,652 is a versatile integrated circuit that belongs to the family of R/S (reset/set) latches. This particular chip is designed to provide reliable bistable storage functionality in a variety of digital applications. Manufactured by NXP Semiconductors, a leader in the industry, the HEF4044BP,652 is crafted with precision and performance in mind.

This component is built upon Silicon Gate CMOS technology, which ensures low power consumption while maintaining a high level of performance. The HEF4044BP,652 operates over a wide voltage range, making it suitable for interfacing with both standard logic families and more specific use cases that require flexibility in terms of power supply.

Key Features

  • Versatile Power Supply: The device can function with a voltage range from 3V to 15V, catering to a broad spectrum of power requirements.
  • Quad Latch Design: It features four independent R/S latches, each with its own set and reset inputs, providing multi-functional capability within a single package.
  • 3-State Outputs: The outputs of the HEF4044BP,652 are 3-state or tri-state, allowing for connection to a bus without interfering with other components.
  • Buffered Control Inputs: The set and reset inputs are buffered, which enhances the noise immunity of the circuit and provides a stable operation.

Applications

The HEF4044BP,652 is a suitable choice for various applications where data storage or state retention is required. It can be used in:

  • Data storage systems
  • Computers and computer peripherals
  • Communication systems
  • Instrumentation and control circuits
  • Addressable latch systems

Reliability and Packaging

Encased in a DIP-16 (Dual In-line Package) format, the HEF4044BP,652 ensures easy integration into printed circuit boards (PCBs) with its through-hole mounting design. The robust construction of the package ensures that the device can withstand the rigors of both the manufacturing process and long-term operation in a wide range of environments.

With its combination of low power consumption, wide voltage range, and robust latch functions, the NXP HEF4044BP,652 is an excellent choice for designers looking for a reliable and efficient solution for their digital storage needs.

You May Also Be Interested in

Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6766 $60.7958
31+ $3.8369 $118.9439
47+ $3.7168 $174.6896
65+ $3.5978 $233.8570
84+ $3.4777 $292.1268
112+ $3.1173 $349.1376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess