EN
  • EN
  • DE

HEF4753BP

Part No HEF4753BP
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Prescaler PDIP18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062482-HEF4753BP
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4753BP CAD Model

Description

The NXP HEF4753BP is a versatile, high-quality integrated circuit designed for a wide array of applications. This product is part of NXP's HEF4000 family, which is renowned for its reliability and performance in digital electronics. The HEF4753BP, in particular, is a dual BCD up counter that is commonly used in timing and control systems.

Key Features

  • Logic Family: The HEF4753BP belongs to the CMOS 4000 series, which is well-known for its high noise immunity and low power consumption.
  • Counter Type: This device features a dual BCD (Binary-Coded Decimal) up counter, making it ideal for applications that require counting in decimal rather than binary.
  • Voltage Range: It operates over a wide voltage range, typically from 3V to 15V, accommodating various levels of signal voltages and making it suitable for both low and standard voltage applications.
  • Package: The HEF4753BP comes in a DIP (Dual In-line Package), which is easy to handle and ideal for prototyping or mounting on printed circuit boards.
  • Temperature Range: With an operational temperature range, this IC can perform reliably in diverse environmental conditions.

Applications

The NXP HEF4753BP is utilized in a broad spectrum of electronic systems. Its primary use is in timing and control tasks where precise counting is essential. Some common applications include:

  • Digital clocks and timers
  • Frequency dividers
  • Sequential control systems
  • Event counters in industrial automation
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4753BP is manufactured with stringent quality control processes, ensuring that it meets the industry standards for performance and reliability. Customers can trust this product for long-term use in critical and demanding applications.

Support and Resources

For engineers and designers, NXP provides comprehensive technical support for the HEF4753BP. Detailed datasheets, application notes, and design resources are available to assist in the integration of this IC into various projects. Additionally, NXP's customer service team is ready to provide assistance with any product-related inquiries.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess