EN
  • EN
  • DE

IP4285CZ6-TY/CH

Part No IP4285CZ6-TY/CH
Manufacturer NXP / Nexperia
Catalog ESD and Circuit Protection
Description IP4285CZ6-TY - ESD protection for high-speed interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126834-IP4285CZ6-TY/CH
Categories ESD and Circuit Protection
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4285CZ6-TY/CH CAD Model

Description

Introducing the NXP IP4285CZ6-TY/CH

The NXP IP4285CZ6-TY/CH is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transients. This compact and efficient solution is tailored for applications that demand the highest level of protection for their sensitive circuitry. It is a perfect fit for today's fast-paced electronics that require robust defense mechanisms without compromising on signal integrity or functionality.

Key Features

  • High ESD Protection: The NXP IP4285CZ6-TY/CH is capable of withstanding ESD discharges up to ±8 kV contact discharge and ±15 kV air discharge in accordance with the IEC 61000-4-2 international standard, ensuring that your devices remain safe from common electrostatic events.
  • Low Capacitance: With an ultra-low line capacitance, this component preserves signal integrity for high-speed data lines, making it ideal for interfaces such as USB 2.0, HDMI, and Ethernet.
  • Low Clamping Voltage: The device offers a low clamping voltage, which means that it reacts quickly to transient events, providing superior protection for sensitive ICs against voltage spikes.
  • Space-Saving Design: Housed in a small 6-lead SOT23 package, the IP4285CZ6-TY/CH is designed to minimize the PCB space required, which is crucial for modern, compact electronic designs.
  • Multiple Applications: Its versatile nature makes it suitable for a wide range of applications, including mobile devices, digital cameras, MP3 players, and other portable gadgets where space is at a premium and protection is paramount.

Reliability and Quality

NXP's commitment to quality ensures that the IP4285CZ6-TY/CH meets the highest industry standards for reliability and performance. Manufactured with precision, this ESD protection device is a result of NXP's extensive experience in circuit protection technology, offering both durability and peace of mind for product designers.

Easy Integration

The IP4285CZ6-TY/CH is designed for easy implementation into a variety of circuit designs. Its compatibility with standard manufacturing processes means that integration into your product's design can be seamless, reducing time-to-market and allowing for a more streamlined production cycle.

Whether you're working on the latest consumer electronics or industrial-grade equipment, the NXP IP4285CZ6-TY/CH brings together the best in ESD protection to keep your products safe and your customers satisfied.

You May Also Be Interested in

ElecSuper
10VC Clamp 8A Ipp ESD DIODE SOD-523
Lowest to $0.0140
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
Shenzhen Yatelian Technology Co., Ltd.
15V 3A 5.4V 5V SOD-323 TVS Diodes RoHS
Lowest to $0.0646
Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
Shenzhen Yatelian Technology Co., Ltd.
43V 300W@8/20us 26.7V Bidirectional 24V SOT-23 TVS Diodes RoHS
Lowest to $0.0880
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
Born Semiconductor (Shenzhen) Co., Ltd.
15VC Clamp 40A@8/20us Ipp ESD DIODE SOD-323
Lowest to $0.0528
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess