The IP4769CZ14 is a cutting-edge interface protection device from the renowned semiconductor manufacturer, NXP Semiconductors. This innovative component is specifically designed to safeguard high-speed interfaces, such as USB 2.0, HDMI, and Ethernet, from electrostatic discharge (ESD) and other harmful transient voltage spikes that can cause irreversible damage to sensitive electronics.
Key Features
- ESD Protection: The IP4769CZ14 offers robust ESD protection that meets the IEC61000-4-2 standard, ensuring that your high-speed interfaces are shielded against electrostatic discharges up to ±15kV (air and contact discharge).
- Integration: This device integrates multiple protection diodes in a single package, providing a compact and efficient solution for protecting up to six data lines as well as power and ground lines.
- Low Capacitance: With low line capacitance, the IP4769CZ14 ensures signal integrity for high-speed data transmission without significant signal degradation, making it ideal for applications requiring high data rates.
- Low Clamping Voltage: The component features a low clamping voltage, which is essential for protecting modern electronics with sensitive circuitry from transient over-voltages.
Applications
The versatility of the IP4769CZ14 makes it suitable for a wide range of applications, including:
- Mobile Phones and Portable Devices
- Personal Computers and Laptops
- Digital Cameras and Video Equipment
- Set-Top Boxes and Televisions
- Printers and Peripheral Devices
Technical Specifications
Parameter
Value
Package
TSSOP14
Mounting Type
Surface Mount
Operating Temperature
-40°C to +85°C
RoHS Compliant
Yes
In conclusion, the IP4769CZ14 from NXP is an exceptional choice for designers looking to enhance the durability and longevity of their high-speed digital interfaces. Its superior protection capabilities, combined with its small form factor, make it an indispensable component in modern electronic designs.