The NXP ISP1160BO/01 is a versatile and robust USB host controller integrated circuit, designed to empower a wide range of applications with USB connectivity. This advanced peripheral is crafted for seamless integration with microcontrollers and microprocessors, providing an efficient pathway for USB 1.1 host functionality.
Key Features
- USB Compatibility: Fully compliant with USB 1.1 specifications, the ISP1160BO/01 supports data transfer rates of 1.5 Mbps (Low Speed) and 12 Mbps (Full Speed).
- Port Support: It features two downstream USB ports, enabling the connection of multiple USB devices simultaneously.
- Advanced Functionality: The device includes an integrated root hub, bandwidth management, and a transaction translator to handle bandwidth requirements of different USB devices efficiently.
- Flexible Interface: The host controller provides a parallel interface for easy connection to a variety of host processors.
- On-Chip Memory: It comes with on-chip memory for program and data storage, reducing the need for external memory components.
- Power Management: Sophisticated power management features are built-in, including support for suspend and resume signals, to ensure energy-efficient operation.
Applications
The ISP1160BO/01 is ideal for a broad spectrum of applications that require USB host capabilities. These include:
- Industrial Control Systems
- Medical Devices
- Point of Sale Terminals
- Printers and Scanners
- Networking Equipment
Technical Specifications
Attribute
Details
USB Specification
USB 1.1
Data Transfer Rates
1.5 Mbps (Low Speed), 12 Mbps (Full Speed)
Downstream Ports
2
Interface
Parallel
Power Management
Yes
With its comprehensive feature set and adherence to USB standards, the NXP ISP1160BO/01 is a reliable choice for developers looking to integrate USB host functionality into their products.