EN
  • EN
  • DE

KMPC8349EZUAJF

Part No KMPC8349EZUAJF
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 533MHZ 672TBGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 533MHz 2.5V/3.3V 672-Pin TBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 533MHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package 672-LBGA
Manufacturer Package 672-TBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Win Source Part Number 789274-KMPC8349EZUAJF
Popularity Medium
Supply and Demand Status Limited
Family Name KMPC8349E
Introduction Date September 17, 2005
ECCN 5A002
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KMPC8349EZUAJF CAD Model

Description

The NXP KMPC8349EZUAJF is a high-performance, power-efficient integrated processor designed to meet the demands of networking, telecom, and industrial applications. Based on the PowerQUICC II Pro family, this processor is built on Power Architecture® technology, offering a robust computing core with a wealth of integrated peripherals and connectivity options.

Key Features

  • Core: The processor features an e300 core that operates at up to 667 MHz, delivering the computational power required for complex tasks.
  • Memory Support: It includes DDR2 memory controller support, providing high-speed data transfer and efficient access to memory.
  • Connectivity: With integrated dual Gigabit Ethernet controllers, this processor ensures high-speed network connectivity, which is essential for networking equipment.
  • PCI Express Interface: The inclusion of a PCI Express interface allows for high-speed I/O expansion, making it a versatile choice for a range of applications.
  • Security: An advanced security engine supports various encryption and hashing algorithms, ensuring secure data transactions and communications.

Applications

The KMPC8349EZUAJF processor is ideal for multiple applications, including but not limited to:

  • Enterprise and home networking equipment such as routers and switches.
  • Telecommunications infrastructure like wireless base stations and network switches.
  • Industrial control systems requiring reliable and continuous operation.
  • Embedded computing for image and media processing tasks.

Environmental and Quality Standards

NXP's commitment to quality and environmental sustainability is evident in the KMPC8349EZUAJF processor, which is designed to comply with industry standards for reliability and eco-friendliness. The processor is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Conclusion

The NXP KMPC8349EZUAJF is a versatile, high-performance processor that offers an impressive set of features suitable for a wide range of high-demand applications. Its balance of power, connectivity, and security makes it a compelling choice for developers looking to create robust systems in networking, telecom, and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess