EN
  • EN
  • DE

KMPC866PVR133A

Part No KMPC866PVR133A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 133MHZ 357BGA  /  MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tray
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 133MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (4), 10/100Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 95°C (TA)
Package / Case 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Base Product Number KMPC86
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1229311-KMPC866PVR133A
Ultra Librarian 3D Model Ultra Librarian KMPC866PVR133A CAD Model

Description

The NXP KMPC866PVR133A is a high-performance, integrated microprocessor designed for a wide range of applications. It is part of the PowerQUICC™ family, which is renowned for its exceptional performance, connectivity, and power efficiency. This processor is specifically tailored for embedded applications within the networking, telecommunications, and industrial markets.

Key Features

  • Core: The KMPC866PVR133A is built around the PowerPC® 8xx core, which runs at a speed of 133 MHz, providing robust processing capabilities for complex tasks.
  • Cache Memory: It comes equipped with 16 KB of instruction cache and 16 KB of data cache, ensuring fast access to frequently used data and instructions.
  • System Integration: This processor includes integrated system peripherals such as a memory controller, serial communication controllers, and a time processor unit, which help to reduce system costs and complexity.
  • Connectivity: With multiple I/O options including Ethernet, UART, and I2C interfaces, the KMPC866PVR133A offers versatile connectivity solutions for various networking requirements.
  • Power Management: The device supports advanced power management features that enable energy-efficient operation, making it suitable for power-sensitive applications.

Applications

The NXP KMPC866PVR133A is ideal for a multitude of applications. Its robust processing power and integrated features make it an excellent choice for network routers, switches, and access devices. It is also well-suited for industrial control systems, where reliable performance is critical. Additionally, this processor can be used in wireless base stations and other telecommunications equipment that require high-speed data processing and connectivity.

Technical Specifications

  • Processor Core: PowerPC 8xx at 133 MHz
  • Cache: 16 KB Instruction and 16 KB Data
  • Connectivity: Ethernet, UART, I2C
  • Integrated Peripherals: Memory controller, Serial communication controllers, Time processor unit
  • Power Management: Advanced features for energy efficiency

In summary, the NXP KMPC866PVR133A is a powerful and versatile microprocessor that can serve as the heart of a wide array of embedded systems. Its combination of performance, integration, and power management makes it a compelling choice for designers looking to optimize their products for speed, connectivity, and energy consumption.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess