The LD6815TD/33H is a high-performance, low-dropout voltage regulator from NXP Semiconductors, designed to deliver a stable and reliable power supply for a wide range of applications. This regulator is capable of providing a fixed output voltage of 3.3V, making it an ideal choice for powering sensitive electronic circuits that require a consistent voltage level.
Key Features
- Output Voltage: Fixed 3.3V output to power various low-voltage applications.
- Low Dropout: The low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss.
- High Accuracy: Provides high output voltage accuracy, which is critical for sensitive electronic components.
- Current Limiting: Features built-in current limiting to protect the device and the load from overcurrent conditions.
- Thermal Shutdown: Integrated thermal shutdown mechanism ensures the device operates within safe temperature ranges, enhancing reliability.
- Package: Available in a small, surface-mount package (SOT-23), which is suitable for space-constrained applications.
Applications
The LD6815TD/33H is versatile and can be used in various applications, including but not limited to:
- Portable and battery-powered devices
- Microcontroller power supply
- Mobile phones and communication devices
- Peripheral power supplies
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The LD6815TD/33H voltage regulator is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its robust design and advanced protection features, this voltage regulator is an excellent choice for designers looking for a dependable power management solution.