EN
  • EN
  • DE

LPC1227FBD64

Part No LPC1227FBD64
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828187-LPC1227FBD64
Ultra Librarian 3D Model Ultra Librarian LPC1227FBD64 CAD Model

Description

The NXP LPC1227FBD64 is a highly integrated microcontroller that is part of the LPC1200 series designed for a wide range of applications. This 32-bit MCU is based on a low-power ARM Cortex-M0 processor, which offers a perfect balance between performance and power efficiency, making it an ideal choice for cost-sensitive and power-constrained applications.

Key Features

  • CPU: ARM Cortex-M0 processor running at up to 45 MHz.
  • Memory: Equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • I/O Connectivity: Includes a variety of peripherals such as GPIO, I2C, SPI, UART, and more, offering excellent interfacing capabilities.
  • Timers: Multiple 16-bit and 32-bit timers with PWM capabilities for precise timing operations and event counting.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with multiple channels for analog signal processing.
  • Power Management: Features a range of power-saving modes, including deep power-down and power-on reset, to optimize power consumption.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The LPC1227FBD64 is versatile enough to be used in a variety of applications, such as:

  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Utility meters
  • Home automation
  • Medical devices

Development Support

NXP provides comprehensive development support for the LPC1227FBD64 with its extensive ecosystem. Developers can take advantage of the LPCXpresso IDE or other popular toolchains. The microcontroller is also supported by a wide range of development boards and software libraries to accelerate the development process.

Quality and Reliability

As with all NXP products, the LPC1227FBD64 microcontroller is manufactured to high standards of quality and reliability. It is designed to meet the requirements of a broad spectrum of applications, ensuring stable and long-lasting performance in the field.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,257 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess