EN
  • EN
  • DE
  • IT

LPC1768FBD100,551

Part No LPC1768FBD100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM Cortex M3 Micro Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC1700
Mounting Style SMD/SMT
Package / Case LQFP-100
Core ARM Cortex M3
Program Memory Size 512 kB
Data Bus Width 32 bit
ADC Resolution 12 bit
Maximum Clock Frequency 100 MHz
Number of I/Os 70 I/O
Data RAM Size 64 kB
Supply Voltage - Min 2.4 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.45 mm
Length 14.1 mm
Product MCUs
Program Memory Type FLASH
Width 14.1 mm
Brand NXP Semiconductors
Data RAM Type SRAM
Interface Type CAN, I2C, I2S, SPI, UART
DAC Resolution 10 bit
Moisture Sensitive Yes
Number of ADC Channels 8 Channel
Number of Timers/Counters 3 Timer
Processor Series LPC17
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 90
Subcategory Microcontrollers - MCU
Watchdog Timers Watchdog Timer
Ultra Librarian 3D Model Ultra Librarian LPC1768FBD100,551 CAD Model

Description

NXP LPC1768FBD100,551 Microcontroller

The NXP LPC1768FBD100,551 microcontroller is a high-performance, Cortex-M3 based processor designed to suit a wide range of embedded applications. It is particularly well-suited for demanding applications that require a rich set of peripherals and a significant amount of integrated memory. This microcontroller is an ideal choice for industrial control, medical systems, e-vehicle management, and many other applications that require robust operation and connectivity.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: Includes 512 KB of on-chip flash memory and 64 KB of SRAM, allowing for efficient code and data storage.
  • Communication Interfaces: Comes equipped with a variety of communication peripherals including Ethernet, USB 2.0 Full Speed, CAN, SPI, I2C, UART, and more, providing excellent connectivity options.
  • Timers and PWM: Features multiple 32-bit timers, a PWM unit for motor control, and a Quadrature Encoder Interface to support complex timing-related tasks.
  • Analog to Digital Converter (ADC): Contains a high-resolution 12-bit ADC with support for multiple channels, ideal for precision analog input.
  • Digital to Analog Converter (DAC): A 10-bit DAC for analog output is also included, useful for applications requiring waveform generation.
  • Power Efficiency: Designed with an emphasis on energy efficiency, featuring multiple power-down modes and a low power Real-Time Clock.
  • Package: Available in a compact 100-pin LQFP package, providing ample I/O lines for complex applications while maintaining a small footprint.

Applications:

The LPC1768FBD100,551 excels in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical devices and healthcare systems
  • Networking and communication equipment
  • Automotive electronics and vehicle management
  • Robotics and drone technology

With its robust feature set and flexible I/O options, the NXP LPC1768FBD100,551 microcontroller is a versatile and powerful component for your next embedded project, providing the performance and reliability that modern applications demand.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3549 $61.7745
9+ $11.5730 $104.1570
14+ $11.1820 $156.5480
20+ $10.4000 $208.0000
25+ $10.0091 $250.2275
32+ $9.6181 $307.7792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess