EN
  • EN
  • DE

LPC2132FHN64

Part No LPC2132FHN64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 32/64/128/256/512 kB ISP/IAP flash with 10-bit ADC and DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204133-LPC2132FHN64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2132FHN64 CAD Model

Description

NXP LPC2132FHN64 Microcontroller

The LPC2132FHN64 is a robust microcontroller product from NXP Semiconductors designed to provide a high-performance and cost-effective solution for embedded applications. This microcontroller is part of the LPC2100 family, which is well-known for its excellent integration of a rich set of peripherals and features to support a wide range of applications.

At the heart of the LPC2132FHN64 is a 32-bit ARM7TDMI-S CPU, which offers a maximum operating frequency of up to 60 MHz. This processor core provides the computational power necessary for complex algorithms and control processes. The device is equipped with 64 kB of on-chip static RAM and 256 kB of on-chip flash memory, ensuring ample space for application code and data storage.

The LPC2132FHN64 comes in a compact 64-pin LQFP package and features a wide range of I/O options and peripherals. These include 32 general-purpose I/O pins, two 32-bit timers, an RTC, two UARTs, two I2C-bus interfaces, two SPI interfaces, and multiple PWM channels. Such versatility enables designers to create sophisticated systems without the need for additional external components, reducing both the complexity and cost of the overall design.

Furthermore, this microcontroller includes an in-system programming (ISP) and in-application programming (IAP) capability, allowing for firmware updates in the field with minimal downtime. The integrated 10-bit ADC with multiple channels allows for precise analog signal measurement, making it suitable for sensor interfacing and control applications.

The LPC2132FHN64 operates over an industrial temperature range, which, combined with its low power consumption, makes it an excellent choice for industrial control, medical systems, automotive, and other demanding environments. Support for vectored interrupt control ensures responsive and efficient handling of system events.

With its blend of performance, memory, and peripherals, the NXP LPC2132FHN64 microcontroller stands out as a versatile and reliable choice for designers looking to create sophisticated and power-efficient embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8577 $62.0039
16+ $7.2684 $116.2944
25+ $7.0409 $176.0225
34+ $6.8133 $231.6522
44+ $6.5870 $289.8280
59+ $5.9055 $348.4245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess