EN
  • EN
  • DE

LPC2134FBD64/01,15

Part No LPC2134FBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 135044-LPC2134FBD64/01,15
Ultra Librarian 3D Model Ultra Librarian LPC2134FBD64/01,15 CAD Model

Description

The NXP LPC2134FBD64/01,15 is a robust microcontroller that belongs to the widely acclaimed LPC2100 family, designed to operate with high efficiency and reliability in embedded systems. This microcontroller is built on a 16/32-bit ARM7TDMI-S CPU with a real-time emulation and embedded trace support, which provides high performance and low power consumption in a wide range of applications.

Featuring a 64-pin LQFP package, the LPC2134FBD64/01,15 comes with 256 KB of on-chip flash memory, providing ample space for complex programs and algorithms. It also includes 16 KB of static RAM, enabling efficient data storage and manipulation for real-time operations. The device operates at a frequency of up to 60 MHz, delivering the processing power needed for intricate tasks and signal processing.

Connectivity and peripheral support are key features of this microcontroller. It offers multiple serial communication interfaces, including UARTs, SPI, SSP, and I2C-bus, facilitating flexible connections with other devices and peripherals. Additionally, it comes with two 32-bit timers, a PWM unit, and up to 47 GPIO pins, which provide extensive interface options for a variety of uses.

The LPC2134FBD64/01,15 is designed with power efficiency in mind. It has multiple power-saving modes, which enable the device to reduce power consumption when full processing power is not required. This makes it ideal for battery-operated devices and applications where energy efficiency is crucial.

For enhanced system robustness, the microcontroller incorporates a 10-bit A/D converter with up to 14 channels, allowing for accurate analog to digital conversions. Its Vectored Interrupt Controller (VIC) supports fast and configurable handling of interrupts, significantly improving the microcontroller's response time to critical system events.

Overall, the NXP LPC2134FBD64/01,15 microcontroller is a highly capable component for system designers looking to balance performance with power efficiency. Its comprehensive feature set and robust design make it suitable for a wide range of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6359 $51.8154
15+ $7.0859 $106.2885
22+ $6.8645 $151.0190
31+ $6.6430 $205.9330
39+ $6.4216 $250.4424
53+ $5.7573 $305.1369
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess