EN
  • EN
  • DE

LPC2134FBD64

Part No LPC2134FBD64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 32/64/512 kB ISP/IAP Flash with 10-bit ADC and DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204136-LPC2134FBD64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LPC2134FBD64 CAD Model

Description

NXP LPC2134FBD64 Microcontroller

The LPC2134FBD64 is a high-performance microcontroller product from NXP Semiconductors, designed for embedded applications requiring a blend of low power consumption and advanced features. This microcontroller is part of the LPC2100 family, which is based on a 32/16-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support.

Key Features:

  • Processor: 32-bit ARM7TDMI-S processor, operating at up to 60 MHz.
  • Memory: 256 KB of on-chip flash program memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 16 KB of RAM.
  • Digital Peripherals: Multiple 32-bit timers, an advanced PWM unit, and up to 47 GPIO pins with various configuration options.
  • Serial Interfaces: Includes UARTs, SPI, SSP, and I2C-bus interfaces for full-duplex communications.
  • Package: Available in a compact 64-pin LQFP package, ideal for space-constrained applications.
  • Power Management: Features Power-down and Idle modes for power optimization.
  • System Control: System control block for power control, clock control, and system peripherals.
  • Vector Interrupt Controller: Vectored Interrupt Controller with configurable priorities and vector addresses.
  • On-chip Oscillator: Integrated oscillator with an operating range of 1 MHz to 30 MHz and an optional external crystal.
  • Debugging: EmbeddedICE RT and Embedded Trace interfaces offer comprehensive debugging features.

Applications:

The LPC2134FBD64 is suitable for a wide range of applications, including industrial control systems, medical devices, automotive, and consumer electronics. Its robust serial communication capabilities make it particularly well-suited for complex, multi-peripheral system integrations.

Quality and Reliability:

NXP is known for its commitment to quality, and the LPC2134FBD64 is no exception. It is designed to meet the rigorous demands of the modern embedded market, ensuring reliable performance in even the most challenging environments.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess