The LTC1418IG#PBF is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Linear Technology. Designed to deliver exceptional accuracy and speed, this ADC is an ideal choice for a wide range of applications, including industrial process control, medical equipment, and data acquisition systems.
Key Features
- Resolution: 14-Bit
- Sampling Rate: Up to 400ksps
- Input Type: Differential
- Supply Voltage: 5V
- Interface: Serial (SPI, QSPI, MICROWIRE)
- Package: 28-SSOP (0.209", 5.30mm Width)
- Operating Temperature: -40°C ~ 85°C
Performance
The LTC1418IG#PBF boasts a high-speed 14-bit successive approximation register (SAR) ADC, providing a fast conversion time without sacrificing precision. Its differential inputs and low noise design ensure accurate readings for critical measurement tasks. The device also features a no latency output, which allows for reliable and continuous data acquisition without delay between conversions.
Integration and Interface
Integration is straightforward with the LTC1418IG#PBF, as it comes in a compact 28-SSOP package and includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols. This makes it easy to integrate into existing systems or to use in new designs without the need for complex parallel interfaces.
Power Efficiency
With its 5V supply voltage, the LTC1418IG#PBF is designed for power-sensitive applications. Its low power consumption makes it an excellent choice for battery-operated devices or any application where power efficiency is a priority.
Reliability and Durability
Linear Technology's LTC1418IG#PBF operates reliably across a wide temperature range of -40°C to 85°C, ensuring performance in harsh environments. The robust design and quality manufacturing result in a durable product that can withstand the demands of industrial-grade applications.
Conclusion
The LTC1418IG#PBF from Linear Technology stands out as a versatile and efficient ADC solution for designers looking to achieve high precision and speed in their digital conversion applications. With its advanced features and reliable performance, it is a top choice for professionals requiring a high-quality A/D converter.