EN
  • EN
  • DE

LPC3130FET180

Part No LPC3130FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 180MHz
Program Memory Type ROMless
Data RAM Size 96K x 8
Supply Voltage - Operating 1.1 V to 3.6 V
Data Converters A/D 4x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 180-TFBGA (12x12)
Win Source Part Number 071977-LPC3130FET180
Family Name LPC3130
Introduction Date January 21, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC3130FET180 CAD Model

Description

The LPC3130FET180 is a high-performance, low-power microcontroller produced by NXP Semiconductors. This microcontroller is part of the LPC3100 series, which is designed to offer a versatile solution for embedded applications requiring a balance of power efficiency and processing capability. The LPC3130 is particularly well-suited for portable devices, industrial control systems, and Internet of Things (IoT) applications.

Key Features

  • Core: The LPC3130FET180 is built around an ARM926EJ-S core, which operates at frequencies up to 180 MHz. This core provides a robust set of features, including ARM's Jazelle technology for Java acceleration, and is capable of running a variety of operating systems, including Linux.
  • Memory: It comes equipped with 96 KB of on-chip SRAM and an external memory controller that supports a range of memory types, including NAND flash, NOR flash, and mobile DDR SDRAM, making it highly adaptable to different storage requirements.
  • Peripherals: A wide range of peripherals is integrated, including USB 2.0 full-speed device, UARTs, I2C-bus interfaces, SPI, SSP, and a 24-bit LCD controller that supports both STN and TFT panels. These peripherals enable the microcontroller to handle complex communication tasks and interface with various electronic components.
  • Power Efficiency: The LPC3130FET180 is designed for power-sensitive applications. It features a range of power-saving modes, allowing designers to optimize the power consumption for their specific use case.
  • Package: The product is offered in a compact 180-ball TFBGA (Thin Fine-Pitch Ball Grid Array) package, which is ideal for space-constrained applications.

Applications

The versatility of the LPC3130FET180 makes it suitable for a wide array of applications. These include but are not limited to portable audio players, digital signal processing, industrial control systems, embedded gateways, and various IoT devices that require a combination of connectivity, processing power, and energy efficiency.

Conclusion

The NXP LPC3130FET180 microcontroller is a powerful and flexible solution for modern embedded systems. Its combination of an efficient ARM core, extensive memory options, comprehensive peripheral set, and power-saving capabilities make it an excellent choice for designers looking to create advanced, power-conscious products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess