EN
  • EN
  • DE

LPC3250FET296/01K

Part No LPC3250FET296/01K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 296TFBGA  /  ARM9® series Microcontroller IC 16/32-Bit 266MHz ROMless 296-TFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC3200
Package Tray
Core Processor ARM9®
Core Size 16/32-Bit
Speed 266MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals DMA, I2S, LCD, Motor Control PWM, PWM, WDT
Number of I/O 51
Program Memory Type ROMless
RAM Size 256K x 8
Supply Voltage - Operating 0.9V ~ 3.6V
Data Converters A/D 3x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 296-TFBGA
Supplier Device Package 296-TFBGA (15x15)
Base Product Number LPC3250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-LPC3250FET296/01K,935290766557
Standard Package 126
Win Source Part Number 969453-LPC3250FET296/01K
Ultra Librarian 3D Model Ultra Librarian LPC3250FET296/01K CAD Model

Description

The NXP LPC3250FET296/01K is a feature-rich microcontroller designed to meet the needs of demanding embedded applications. It is part of the LPC3200 family, which is known for its high performance and low power consumption. This microcontroller is based on the ARM926EJ-S core, which operates at speeds of up to 266 MHz, providing the computational power necessary for complex tasks.

Key Features:

  • Processor Core: ARM926EJ-S, capable of running up to 266 MHz.
  • Memory: Includes 256 KB of internal SRAM, with a 32-bit wide interface for fast access.
  • External Memory Interface: Supports a wide range of external memory devices, including NAND Flash, SDRAM, and Static Memory.
  • Graphics: Integrated LCD controller supports STN and TFT panels, enabling rich visual interfaces.
  • Connectivity: Offers an array of connectivity options such as USB 2.0 Full-Speed, USB 2.0 High-Speed with on-chip PHY, Ethernet, and multiple serial interfaces.
  • Advanced Peripherals: Features an array of peripherals including I2S audio interface, SD/MMC card interface, and a 10-bit ADC.
  • Package: Available in a 296-pin LFBGA package, providing a compact footprint for space-constrained applications.
  • Power Management: Sophisticated power management techniques allow for reduced power consumption in various modes, making it ideal for battery-powered devices.

Applications:

The LPC3250FET296/01K is versatile and can be used in a wide range of applications. It is particularly well-suited for industrial control, medical systems, point-of-sale terminals, communication gateways, and in-vehicle navigation and entertainment systems.

Development Support:

NXP provides comprehensive development support for the LPC3250FET296/01K, including development boards, software libraries, and a robust ecosystem of tools. This ensures that developers can rapidly prototype and deploy their applications with this microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7047 $71.1141
6+ $19.4500 $116.7000
8+ $18.8422 $150.7376
11+ $18.2344 $200.5784
15+ $17.6266 $264.3990
19+ $15.8031 $300.2589
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess