EN
  • EN
  • DE

LS1043AXE7MQB

Part No LS1043AXE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4XCPU 64-BIT ARM ARCH 1.  /  ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.2GHz
RAM Controllers DDR3L, DDR4
Ethernet 1GbE (7) or 10GbE (1) & 1GbE (5)
SATA SATA 6Gbps (1)
USB USB 3.0 (3) + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (21x21)
Base Product Number LS1043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Other Names 568-14127,NXPNXPLS1043AXE7MQB,2156-LS1043AXE7MQB,935338904557,LS1043AXE7MQB-ND
Standard Package 60
Win Source Part Number 1199667-LS1043AXE7MQB
Ultra Librarian 3D Model Ultra Librarian LS1043AXE7MQB CAD Model

Description

The NXP LS1043AXE7MQB is a cutting-edge, high-performance system-on-chip (SoC) designed to propel the capabilities of networking and industrial applications into the next generation. This powerful SoC is part of the Layerscape series, which is renowned for its efficient performance and integration of multiple core processors.

Key Features

  • Quad-Core CPU: At the heart of the LS1043AXE7MQB lies a quad-core ARM Cortex-A53 processor, which can reach speeds of up to 1.6 GHz. This robust CPU architecture provides a balance between performance and power efficiency, making it ideal for edge computing tasks.
  • Integrated Security: The device includes an advanced security engine that supports various encryption and hashing algorithms, ensuring secure data transactions and protection against unauthorized access.
  • Networking Capabilities: With integrated L2 switch, this SoC offers high-speed networking interfaces including multiple Gigabit Ethernet ports, which are essential for handling large volumes of data traffic in networked devices.
  • Memory Support: The LS1043AXE7MQB supports a variety of memory interfaces including DDR3L/DDR4, providing flexibility and high-speed access to memory for data-intensive applications.
  • Connectivity: A wide range of connectivity options such as USB 3.0, SATA 3.0, and PCIe Gen3 are available, allowing for easy integration of additional peripherals and expansion of system capabilities.

Applications

The versatility of the LS1043AXE7MQB makes it suitable for a range of applications. It is particularly well-suited for:

  • Enterprise and service provider networking equipment, including routers, switches, and gateways.
  • Industrial control and automation systems, where reliability and real-time processing are crucial.
  • Network attached storage devices that require high-speed data access and secure data storage.
  • Internet of Things (IoT) gateways, which benefit from the SoC's efficient processing and connectivity features.

In conclusion, the NXP LS1043AXE7MQB is a versatile and powerful component that offers a rich set of features for a wide array of applications. Its combination of performance, security, and connectivity makes it an excellent choice for manufacturers looking to develop advanced networking and industrial devices.

You May Also Be Interested in

Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3402 $78.3402
2+ $64.2792 $128.5584
3+ $62.2695 $186.8085
4+ $60.2610 $241.0440
5+ $58.2524 $291.2620
7+ $52.2268 $365.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess