EN
  • EN
  • DE

LS1084ASE7Q1A

Part No LS1084ASE7Q1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORLQ LS1 1.6GHZ 780FBGA / ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LS1
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.6GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR4
Graphics Acceleration Yes
Display & Interface Controllers LVDS
Ethernet 10GbE (2) , 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces eMMC, I²C, IFC, PCI, SPI, UART
Base Product Number LS1084
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1346107-LS1084ASE7Q1A
Ultra Librarian 3D Model Ultra Librarian LS1084ASE7Q1A CAD Model

Description

Product Overview: LS1084ASE7Q1A

The LS1084ASE7Q1A is a cutting-edge semiconductor product from NXP Semiconductors, designed to cater to the demanding requirements of modern embedded and networking applications. This high-performance product is part of the QorIQ Layerscape series, which is renowned for its high efficiency, advanced processing capabilities, and integrated features that support a wide range of applications.

Key Features:

  • Processor Cores: The LS1084ASE7Q1A is powered by four ARM Cortex-A53 cores, which are capable of delivering exceptional computational performance and efficiency. This makes it suitable for multitasking and handling complex workloads.
  • Integrated Security: Security is a top priority in today’s connected world, and the LS1084ASE7Q1A comes with an integrated security engine that ensures data protection, secure boot, and secure networking.
  • Connectivity: This product boasts a rich set of high-speed interfaces, including Ethernet, USB, SATA, and PCIe, to enable versatile connectivity options for various peripherals and networks.
  • Energy Efficiency: Designed with power efficiency in mind, the LS1084ASE7Q1A maintains a balance between performance and power consumption, making it ideal for applications where energy usage is a critical factor.

Applications:

The LS1084ASE7Q1A is versatile enough to be used in a number of different applications, such as:

  • Enterprise and data center networking
  • Industrial control and automation
  • Wireless infrastructure
  • Network attached storage devices
  • Firewall and other security appliances

Technical Specifications:

  • Core: ARM Cortex-A53 (Quad-Core)
  • Performance: High-efficiency processing power
  • Security: Advanced security features with encryption
  • Connectivity: Ethernet, USB, SATA, PCIe
  • Package: CABGA

In summary, the LS1084ASE7Q1A from NXP Semiconductors is a robust and feature-rich product that delivers performance, security, and connectivity, making it an excellent choice for a wide array of applications in the embedded and networking domains.

You May Also Be Interested in

Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess