EN
  • EN
  • DE
  • IT

MC33772BTC0AE

Part No MC33772BTC0AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BATT CNTRL LI-ION 3-6C 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Battery Battery Cell Controller IC Lithium Ion
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Family Name MC33772
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13898, 935363206557
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883399-MC33772BTC0AE
Ultra Librarian 3D Model Ultra Librarian MC33772BTC0AE CAD Model

Description

The NXP MC33772BTC0AE is a high-performance battery cell controller designed to meet the stringent requirements of modern battery management systems, particularly for automotive and industrial applications. This advanced controller is part of NXP's portfolio of energy-efficient solutions aimed at enhancing the reliability and efficiency of lithium-ion battery packs.

Key Features

  • Cell Monitoring: The MC33772BTC0AE is capable of monitoring up to 6 cells in series for key parameters such as voltage, temperature, and current, ensuring optimal performance and longevity of the battery pack.
  • High Accuracy: With its precision measurement capabilities, the device ensures accurate data for critical applications, enabling precise state-of-charge (SOC) and state-of-health (SOH) calculations.
  • Communication: It includes a daisy-chainable SPI interface that facilitates robust communication between multiple devices in a battery management system, enhancing scalability and simplifying system design.
  • Functional Safety: Designed with functional safety in mind, the MC33772BTC0AE is suitable for systems requiring compliance with safety standards such as ISO 26262, making it ideal for automotive applications.
  • Integrated Balancing: The controller features integrated passive cell balancing transistors, which contribute to uniform charging and discharging of cells, thus prolonging the battery pack's life.

Applications

The versatility of the MC33772BTC0AE makes it suitable for a wide range of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems
  • Backup power systems
  • Industrial battery-powered equipment

Technical Specifications

The MC33772BTC0AE operates over a wide temperature range and provides several diagnostic features for fault detection. It supports various battery chemistries and is packaged in a compact 48-pin QFN package, making it an excellent choice for space-constrained applications.

In conclusion, the NXP MC33772BTC0AE battery cell controller is a sophisticated component that plays a critical role in the management of advanced battery systems. Its high accuracy, safety features, and communication capabilities make it a top choice for engineers looking to develop reliable and efficient battery management systems.

You May Also Be Interested in

Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5189 $66.0756
8+ $13.5540 $108.4320
12+ $13.1304 $157.5648
16+ $12.7068 $203.3088
21+ $12.2833 $257.9493
28+ $11.0126 $308.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess