The MC34676BEPR2 is a high-performance power management integrated circuit (PMIC) from NXP Semiconductors, designed to cater to the demanding needs of contemporary portable and wearable electronics. This advanced chip offers a compact solution for efficient power regulation, ensuring that your devices operate smoothly while maximizing battery life.
Key Features
- High Efficiency: The MC34676BEPR2 is built with energy efficiency in mind, featuring a low quiescent current that extends the battery life of portable devices.
- Multiple Output Configurations: It supports various output configurations, making it versatile for different electronic applications.
- Integrated Protection Circuits: The device includes over-current, over-temperature, and under-voltage lockout protection circuits that safeguard the electronics against potential damage.
- Small Footprint: With its compact package, the MC34676BEPR2 saves valuable board space, which is crucial for modern, miniaturized electronic products.
Applications
The versatility of the MC34676BEPR2 makes it suitable for a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Wearable Technology
- Portable Media Players
- Wireless Headsets and Earbuds
- GPS Devices
- Health and Fitness Monitors
Technical Specifications
Parameter
Value
Package
Micro-8 (EP)
Input Voltage Range
2.7V to 5.5V
Output Voltage Range
Adjustable
Operating Temperature
-40°C to +85°C
Switching Frequency
Typically 1MHz
In summary, the MC34676BEPR2 from NXP is an ideal choice for designers looking for a reliable and efficient power management solution that can be integrated into the latest portable and wearable devices without compromising on performance or space.