EN
  • EN
  • DE

MC56F83786VLK

Part No MC56F83786VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC56F83786VLK - 32-bit DSC, 5680 / 56800EX 56F83xxx Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series 56F83xxx
Package Bulk
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I²C, SCI, SPI, UART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Standard Package 30 pcs
Win Source Part Number 1382839-MC56F83786VLK
Ultra Librarian 3D Model Ultra Librarian MC56F83786VLK CAD Model

Description

The MC56F83786VLK is a highly integrated digital signal controller (DSC) from NXP Semiconductors, designed to deliver an optimal blend of microcontroller (MCU) and digital signal processing (DSP) capabilities. This product is part of the 56F83xx series, which is renowned for its advanced control features, making it an ideal choice for a wide range of applications, including industrial control, motor control, power management, and embedded audio processing.

Key Features

  • Core: The device features a 32-bit DSP core, offering a mix of signal processing and control capabilities, with a high level of computational power and ease of use.
  • Memory: It comes equipped with an ample amount of integrated memory, including Flash and RAM, which allows efficient code storage and execution without the need for external memory components.
  • Performance: With a clock speed that provides high-performance processing capabilities, the MC56F83786VLK is capable of executing complex algorithms and control functions with ease.
  • Peripherals: A rich set of peripherals, such as multiple timers, analog-to-digital converters (ADCs), and communication interfaces (including CAN, SPI, and I2C), provide the necessary tools for interfacing with a wide array of sensors, actuators, and other external devices.
  • Power Efficiency: Its power management features ensure efficient operation, reducing power consumption for battery-powered or energy-sensitive applications.
  • Package: The MC56F83786VLK is available in a LQFP package, which is suitable for space-constrained applications while allowing for effective thermal management and signal routing.

Applications

The versatility of the MC56F83786VLK makes it suitable for a variety of applications. It excels in motor control systems, where precise timing and control are paramount. In power management systems, its DSP capabilities enable sophisticated algorithms for efficient energy use. Additionally, its ability to handle complex audio processing tasks makes it a good choice for embedded audio systems.

Support and Resources

NXP provides extensive support for the MC56F83786VLK, including development tools, software libraries, and reference designs. This ensures that engineers can reduce time-to-market and focus on adding value to their end products. For more information, visit the NXP website or contact their support team.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5376 $61.6128
6+ $16.8513 $101.1078
10+ $16.3247 $163.2470
13+ $15.7981 $205.3753
17+ $15.2715 $259.6155
22+ $13.6917 $301.2174
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess