EN
  • EN
  • DE

MC68908GZ8CFJE

Part No MC68908GZ8CFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 3.3V/5V 32-Pin LQFP Tray / IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787859-MC68908GZ8CFJE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68908
Introduction Date July 26, 2005
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68908GZ8CFJE CAD Model

Description

The NXP MC68908GZ8CFJE is a sophisticated microcontroller that is part of NXP's S08 family, known for their robustness and versatility. This microcontroller is designed to cater to a wide range of applications, from automotive systems to industrial controls and consumer electronics. With its advanced features and capabilities, the MC68908GZ8CFJE is an excellent choice for designers looking to develop high-performance, reliable, and power-efficient products.

Key Features

  • CPU: At the heart of the MC68908GZ8CFJE is an 8-bit S08 central processing unit (CPU), which is capable of reaching speeds up to 40 MHz. This provides the processing power needed to handle complex tasks and computations efficiently.
  • Memory: This microcontroller comes equipped with a generous amount of on-chip memory, including Flash and RAM, which facilitates smooth and fast execution of code without the need for external memory components.
  • I/O Ports: A variety of input/output ports are available, allowing for flexible connectivity options. These I/O ports support a wide range of peripherals and can be configured to meet the specific needs of your application.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for precise conversion of analog signals to digital, enabling the microcontroller to process real-world data such as temperature, pressure, or other analog inputs.
  • Timers: Multiple timers are included for precise event management, scheduling, and time-sensitive operations, which are crucial for applications that require exact timing control.
  • Communication Interfaces: The MC68908GZ8CFJE supports various communication protocols, including I2C, SPI, and UART, making it easy to integrate into systems that require data exchange with other devices.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller features several power-saving modes, which help in reducing overall power consumption, especially in battery-operated devices.

Applications

The versatility of the NXP MC68908GZ8CFJE allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Healthcare and medical equipment

In conclusion, the NXP MC68908GZ8CFJE is a powerful microcontroller that offers a balance of performance, connectivity, and power efficiency, making it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess