EN
  • EN
  • DE

MC68HC908KX8CP

Part No MC68HC908KX8CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 3.3V/5V 16-Pin PDIP / IC MCU 8BIT 8KB FLASH 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 787912-MC68HC908KX8CP
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908KX8
Introduction Date August 18, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908KX8CP CAD Model

Description

The NXP MC68HC908KX8CP is a versatile and powerful microcontroller designed for embedded systems requiring a compact footprint and efficient power management. This 8-bit microcontroller is part of NXP's HC08 family and is built on a high-density, non-volatile, complementary metal-oxide-semiconductor (HCMOS) technology, offering a robust blend of features to support a wide range of applications.

Key Features:

  • Advanced CPU: The MC68HC908KX8CP is equipped with a HC08 core, capable of reaching up to 8 MHz internal bus speed. It provides a cost-effective solution with its efficient instruction set and multiple addressing modes.
  • Memory: It features 8KB of flash memory which allows for easy in-circuit reprogramming and 256 bytes of RAM for efficient data storage and manipulation.
  • Peripherals: The microcontroller includes a variety of integrated peripherals, such as an 8-channel, 10-bit analog-to-digital converter (ADC), serial communications interface (SCI), and a timer interface module.
  • I/O Ports: It offers 38 general-purpose input/output (I/O) pins, providing ample connectivity for interfacing with sensors, actuators, and other electronic components.
  • Power Efficiency: Designed for low-power consumption, it supports a wide voltage range from 2.7V to 5.5V and includes power-saving modes like stop and wait, making it ideal for battery-powered devices.
  • Package: The MC68HC908KX8CP comes in a 80-pin QFP (Quad Flat Package) which is suitable for surface-mount technology (SMT) and provides a compact solution for space-constrained applications.

Applications:

The NXP MC68HC908KX8CP microcontroller is designed to meet the demands of a variety of applications in the industrial, automotive, and consumer electronics sectors. Its robust feature set makes it particularly well-suited for applications such as automotive control systems, home appliances, security systems, and portable medical devices.

Conclusion:

Overall, the MC68HC908KX8CP from NXP is a highly integrated and efficient microcontroller that delivers the performance and features necessary for a wide range of embedded systems. Its combination of processing power, memory capacity, integrated peripherals, and power efficiency make it an excellent choice for designers looking to optimize their products for performance and cost.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess