EN
  • EN
  • DE

MC7448VU1400ND

Part No MC7448VU1400ND
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU PowerPC MPC74xx Processor RISC 64bit 90nm 1.4GHz 1.5V/1.8V/2.5V 360-Pin FCCBGA Tray / IC MPU MPC74XX 1.4GHZ 360FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC74xx
Packaging Tray
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.4GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-CBGA, FCCBGA
Manufacturer Package 360-FCCBGA (25x25)
Win Source Part Number 787936-MC7448VU1400ND
Popularity Medium
Supply and Demand Status Limited
Family Name MC7448
Introduction Date November 07, 2006
ECCN 3A991.a.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC7448VU1400ND CAD Model

Description

Introducing the NXP MC7448VU1400ND Processor

The NXP MC7448VU1400ND is a high-performance, power-efficient microprocessor that is designed to cater to the demanding needs of modern embedded systems. This processor is a part of the renowned PowerPC family, which is known for its robust architecture, making it an ideal choice for a wide range of applications including networking, telecommunications, and high-end computing tasks.

Key Features

  • High Clock Speed: The processor boasts a clock speed of 1.4 GHz, providing the computational power necessary to handle complex tasks and multitask efficiently.
  • Power Architecture: It is built on the PowerPC architecture, which is well-regarded for its high performance and RISC (Reduced Instruction Set Computing) efficiency.
  • On-chip L2 Cache: Equipped with an integrated L2 cache, the MC7448VU1400ND ensures fast data access times and reduced latency, significantly improving system performance.
  • Thermal Management: This processor comes with advanced thermal management features, helping to maintain optimal operating temperatures and ensuring long-term reliability.
  • Energy Efficiency: Despite its high performance, the NXP MC7448VU1400ND is designed to be energy-efficient, making it suitable for applications where power consumption is a critical factor.

Connectivity and Expansion

The MC7448VU1400ND supports a range of connectivity options, including high-speed buses and interfaces that allow for easy integration with other components. Its flexible design enables expansion and compatibility with various peripherals, ensuring that it can adapt to the evolving needs of technology.

Applications

With its combination of performance and efficiency, the NXP MC7448VU1400ND is particularly well-suited for use in network routers, switches, and storage servers. It is also an excellent choice for industrial control systems, medical equipment, and any application that requires high-speed data processing and reliability.

Quality and Support

NXP is committed to delivering high-quality products, and the MC7448VU1400ND is no exception. Customers can expect comprehensive support and documentation, ensuring a smooth integration into their projects. Whether you are upgrading existing systems or building new solutions, the NXP MC7448VU1400ND offers the performance, efficiency, and reliability you need to succeed.

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess