EN
  • EN
  • DE

MC908QB8CPE

Part No MC908QB8CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-PDIP
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883850-MC908QB8CPE
Ultra Librarian 3D Model Ultra Librarian MC908QB8CPE CAD Model

Description

NXP MC908QB8CPE Microcontroller

The NXP MC908QB8CPE is a robust 8-bit microcontroller designed to cater to a wide range of applications requiring a balance between performance and cost-effectiveness. This microcontroller is part of NXP's MC9S08 family and is built on a high-density, non-volatile, memory technology platform, making it a perfect fit for industrial control systems, automotive applications, and smart IoT devices.

Key Features:

  • CPU: The MC908QB8CPE boasts an advanced HC08 central processing unit (CPU), which operates at a maximum frequency of 8 MHz, providing efficient processing capabilities for various tasks.
  • Memory: It comes equipped with 8KB of flash memory, offering ample space for program storage, and 256 bytes of RAM for temporary data handling during operations.
  • Peripherals: This microcontroller includes a range of integrated peripherals such as an 8-channel, 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and a serial peripheral interface (SPI) for enhanced connectivity and data transfer capabilities.
  • Timers: The device features a flexible timer system with a 16-bit timer/pulse-width modulator (TPM) module, which is essential for precise event timing and pulse generation in various applications.
  • Operating Voltage: It operates over a wide range of voltages from 2.7V to 5.5V, allowing for versatile power management and compatibility with different power systems.
  • Package: The MC908QB8CPE is available in a 16-pin DIP (Dual In-line Package) which is suitable for breadboards and through-hole PCB designs, making it ideal for prototyping and educational purposes.

Applications:

The NXP MC908QB8CPE's combination of processing power, memory, and peripherals make it suitable for a diverse array of applications, including:

  • Automotive control systems
  • Smart home devices
  • Industrial automation
  • Consumer electronics
  • Embedded systems

Overall, the NXP MC908QB8CPE microcontroller is a versatile and cost-effective solution for designers and engineers looking to develop advanced electronic systems with a reliable and high-performing 8-bit microcontroller at their core.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess